Facom UK Ltd Pliers 475A.20

Description
Facom 475A.20 Circlip Plier
Request a Quote
Description
Facom 475A.20 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1914143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1914143
Pliers 1914143
Facom 475A.20 Circlip Plier

Facom 475A.20 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1914143
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
8” Long Nose Plier - DWHT70800 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 5 inch (127 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 1.5 inch (38.1 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details