Facom UK Ltd Spanners 467BS.17

Description
CLE MIXTE A CLIQUET COURTE 17MM
Request a Quote
Description
CLE MIXTE A CLIQUET COURTE 17MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2357694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2357694
Spanners 2357694
CLE MIXTE A CLIQUET COURTE 17MM

CLE MIXTE A CLIQUET COURTE 17MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2357694
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details