Facom UK Ltd Spanners 467BF.15

Description
CLE MIXTE A CLIQUET FLEX 15MM
Request a Quote
Description
CLE MIXTE A CLIQUET FLEX 15MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2357679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2357679
Spanners 2357679
CLE MIXTE A CLIQUET FLEX 15MM

CLE MIXTE A CLIQUET FLEX 15MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2357679
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details