Facom Tools Pliers 432.LE

Description
Facom 432.LE Round Nose Plier
Request a Quote Datasheet
Description
Facom 432.LE Round Nose Plier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1883928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1883928
Pliers 1883928
Facom 432.LE Round Nose Plier

Facom 432.LE Round Nose Plier

Supplier's Site
Plier, Snipe Nose, Esd; Plier Style Facom - 31M6621 - Newark, An Avnet Company
Chicago, IL, United States
Plier, Snipe Nose, Esd; Plier Style Facom
31M6621
Plier, Snipe Nose, Esd; Plier Style Facom 31M6621
PLIER, SNIPE NOSE, ESD; Plier Style:Round Nose; Overall Length:120mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Handle Type:ESD; Jaw Length:35mm; Jaw Opening Max:1.6mm; Jaw Type:Snipe Nose; Length:135mm RoHS Compliant: NA

PLIER, SNIPE NOSE, ESD; Plier Style:Round Nose; Overall Length:120mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Handle Type:ESD; Jaw Length:35mm; Jaw Opening Max:1.6mm; Jaw Type:Snipe Nose; Length:135mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pliers Pliers
Product Number 1883928 31M6621
Product Name Pliers Plier, Snipe Nose, Esd; Plier Style Facom
Type Round-Nose; Specialty / Other; Round nose pliers
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details
Plier - PL-146C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Flat-Nose
Length 6.5 inch (165 mm)
Jaw Length 2.06 inch (52.39 mm)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details