Snap-on Industrial Brands Plier PL-146C

Description
6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL 2-1/16 INCH JAW LENGTH 2.0625 JAW LENGTH - DECIMAL 2-1/16 JAW LENGTH - FRACTIONAL GRIPPING APPLICATION CUSHION GRIP HANDLE MATERIAL FLAT NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 11/32 INCH WEIGHT 0.3 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED FACE JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet
Description
6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL 2-1/16 INCH JAW LENGTH 2.0625 JAW LENGTH - DECIMAL 2-1/16 JAW LENGTH - FRACTIONAL GRIPPING APPLICATION CUSHION GRIP HANDLE MATERIAL FLAT NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 11/32 INCH WEIGHT 0.3 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED FACE JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-146C
6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL 2-1/16 INCH JAW LENGTH 2.0625 JAW LENGTH - DECIMAL 2-1/16 JAW LENGTH - FRACTIONAL GRIPPING APPLICATION CUSHION GRIP HANDLE MATERIAL FLAT NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 11/32 INCH WEIGHT 0.3 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED FACE JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • 6-1/2 INCH OVERALL LENGTH
  • 6-1/2 OVERALL LENGTH - FRACTIONAL
  • 6.5 OVERALL LENGTH - DECIMAL
  • 2-1/16 INCH JAW LENGTH
  • 2.0625 JAW LENGTH - DECIMAL
  • 2-1/16 JAW LENGTH - FRACTIONAL
  • GRIPPING APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • FLAT NOSE JAW TYPE
  • WILLIAMS. BRAND
  • TIP WIDTH 11/32 INCH
  • WEIGHT 0.3 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E
  • POLISHED FACE
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-146C
Product Name Plier
Type Flat-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details