Facom Tools Pliers 431.LE

Description
Facom 431.LE Long Nose Plier
Request a Quote
Description
Facom 431.LE Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 8764923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
8764923
Pliers 8764923
Facom 431.LE Long Nose Plier

Facom 431.LE Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 8764923
Product Name Pliers
Type Specialty / Other; Long nose pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
8” Linesman Plier - DWHT70798 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 1.42 inch (36.07 mm)
Jaw Capacity 2.25 inch (57.15 mm)
View Details