Facom UK Ltd Pliers 391.16AVSE

Description
Facom 391.16AVSE Plier
Request a Quote
Description
Facom 391.16AVSE Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2675723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2675723
Pliers 2675723
Facom 391.16AVSE Plier

Facom 391.16AVSE Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2675723
Product Name Pliers
Jaw Length 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Fencing Pliers - DWHT70273 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Fencing
Length 9.25 inch (235 mm)
Jaw Length 1 inch (25.4 mm)
View Details
Crescent 8 1/4
Specs
Type End Cutting
Length 8.25 inch (210 mm)
View Details