Stanley Engineered Fastening Tape, Powerlock, 8M; Tape Measure Type Stanley 33-526

Description
TAPE, POWERLOCK, 8M; Tape Measure Type:Manual; Measuring Range Max:8m; Blade Width:25mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tape Length:8m; Tool Body Material:Metal RoHS Compliant: NA
Datasheet
Description
TAPE, POWERLOCK, 8M; Tape Measure Type:Manual; Measuring Range Max:8m; Blade Width:25mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tape Length:8m; Tool Body Material:Metal RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Powerlock, 8M; Tape Measure Type Stanley - 50M5403 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Powerlock, 8M; Tape Measure Type Stanley
50M5403
Tape, Powerlock, 8M; Tape Measure Type Stanley 50M5403
TAPE, POWERLOCK, 8M; Tape Measure Type:Manual; Measuring Range Max:8m; Blade Width:25mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tape Length:8m; Tool Body Material:Metal RoHS Compliant: NA

TAPE, POWERLOCK, 8M; Tape Measure Type:Manual; Measuring Range Max:8m; Blade Width:25mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tape Length:8m; Tool Body Material:Metal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 50M5403
Product Name Tape, Powerlock, 8M; Tape Measure Type Stanley
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details