Facom UK Ltd Number & Letter Punch Sets 292A.5

Description
(F) LETTER PUNCHES
Request a Quote
Description
(F) LETTER PUNCHES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Number & Letter Punch Sets - 1914142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Number & Letter Punch Sets
1914142
Number & Letter Punch Sets 1914142
(F) LETTER PUNCHES

(F) LETTER PUNCHES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Punches
Product Number 1914142
Product Name Number & Letter Punch Sets
Type Number & Letter Punch Sets
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7724390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
View Details
DRIFT PUNCH - J9612B - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.5000 inch (12.7 mm)
Overall Length 7 inch (178 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-14 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1250 inch (3.17 mm)
View Details