Facom UK Ltd Clamps 272A.400

Description
Facom 272A.400 Clamp
Request a Quote
Description
Facom 272A.400 Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2359315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2359315
Clamps 2359315
Facom 272A.400 Clamp

Facom 272A.400 Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2359315
Product Name Clamps
Capacity / Jaw Opening 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 20 - 502102001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Clamps - 2726486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Hand Knob Toggle Screws - 36309 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Straight Line Action Toggle Clamp / Mounts with Hex Lock Nut or Directly into Tapped Hole: Holding Capacity: 200 lbs. - 34300 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Push / Pull (Straight Line)
Clamping Force 200 lbs (90.7 kg)
View Details