Facom UK Ltd Clamps 272A.300

Description
Facom 272A.300 Clamp
Request a Quote
Description
Facom 272A.300 Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2359314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2359314
Clamps 2359314
Facom 272A.300 Clamp

Facom 272A.300 Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2359314
Product Name Clamps
Capacity / Jaw Opening 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 6 - 502100601252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Clamps - 2726467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Tempered Steel, Fibreglass Reinforced Polyamide
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
7,700 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70168 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Black ED
View Details
Straight Line Action Toggle Clamp / Mounts with Hex Lock Nut or Directly into Tapped Hole: Holding Capacity: 200 lbs. - 34300 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Push / Pull (Straight Line)
Clamping Force 200 lbs (90.7 kg)
View Details