Facom UK Ltd Clamps 271A.80

Description
PRESSE PETIT DEPORT 80MM
Request a Quote
Description
PRESSE PETIT DEPORT 80MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2359307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2359307
Clamps 2359307
PRESSE PETIT DEPORT 80MM

PRESSE PETIT DEPORT 80MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2359307
Product Name Clamps
Capacity / Jaw Opening 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 2 - 502100200502794 - Certex UK
Specs
Clamping Width 0.7874 to 1.97 inch (20 to 50 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
HDC10000 Heavy Duty Cam Clamps - 72404 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1910 lbs (866 kg)
View Details
Beam Clamp - KKRA-3/4 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Clamping Mechanism Screw
Body Material Ferrous Metal
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details