Facom UK Ltd Clamps 271A.150L

Description
PRESSE GRAND DEPORT 150MM
Request a Quote
Description
PRESSE GRAND DEPORT 150MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2359301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2359301
Clamps 2359301
PRESSE GRAND DEPORT 150MM

PRESSE GRAND DEPORT 150MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2359301
Product Name Clamps
Capacity / Jaw Opening 5.24 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.4724 inch (6 to 12 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 2726470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
375 LB CAP Pulling Action Latch Toggle Clamps - 70041 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details