Facom UK Ltd Punches 251A.3.5

Description
(F)DRIFT PUNCH
Request a Quote
Description
(F)DRIFT PUNCH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Punches - 1914071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Punches
1914071
Punches 1914071
(F)DRIFT PUNCH

(F)DRIFT PUNCH

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Punches
Product Number 1914071
Product Name Punches
Type Punches
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1260 inch (3.2 mm)
Overall Length 3.94 inch (100 mm)
View Details
CENTER PUNCH - J443/8S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 5.25 inch (133 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-64 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Length 0.5000 inch (12.7 mm)
View Details