Facom UK Ltd Specialist Drill Bits 229A.ST2

Description
Facom 229A.ST2 Drill Bit
Request a Quote
Description
Facom 229A.ST2 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 1883879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
1883879
Specialist Drill Bits 1883879
Facom 229A.ST2 Drill Bit

Facom 229A.ST2 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1883879
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 39mm
Diameter 0.157 to 1.535 inch (4.0 to 39.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711240-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details