Facom UK Ltd Drill Bit Sets 222A.TJ19

Description
JEU 19 FORETS TAILLES 1-10 MM
Request a Quote
Description
JEU 19 FORETS TAILLES 1-10 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2359140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2359140
Drill Bit Sets 2359140
JEU 19 FORETS TAILLES 1-10 MM

JEU 19 FORETS TAILLES 1-10 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2359140
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Drill Type Twist
Designation 10 mm, 1 mm
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bit - 48-89-2825 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.141 inch (3.6 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details