Facom UK Ltd
Workbenches
2,250.00
Description
Facom 2250 Workbench
Request a Quote
Email Supplier
Description
Facom 2250 Workbench
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
2357535 |
|
Product Name
|
Workbenches |
|
Length
|
29.5 inch (750 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
29.5 inch (750 mm)
Height
26.4 to 44.1 inch (670 to 1120 mm)
Capacity
1102 lbs (500 kg)
View Details
Type
Cleanroom
Length
21.9 inch (555 mm)
Width
46.1 inch (1170.00 mm)
View Details
Type
Electrical
Length
60.2 inch (1530 mm)
Width
29.5 inch (750.00 mm)
View Details