Facom UK Ltd Pliers 197A.32

Description
Facom 197A.32 Circlip Plier
Request a Quote
Description
Facom 197A.32 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2350006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2350006
Pliers 2350006
Facom 197A.32 Circlip Plier

Facom 197A.32 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2350006
Product Name Pliers
Length 11.42 inch (290 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1363409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier - 48-22-3079 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Combination
Jaw Length 2.25 inch (57.15 mm)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details