Facom UK Ltd Pliers 197A.23

Description
Facom 197A.23 Circlip Plier
Request a Quote
Description
Facom 197A.23 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2350005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2350005
Pliers 2350005
Facom 197A.23 Circlip Plier

Facom 197A.23 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2350005
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9449 inch (24 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 1.36 inch (34.54 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details