Facom UK Ltd Pliers 195A.16CPE

Description
Facom 195A.16CPE Round Nose Plier
Request a Quote
Description
Facom 195A.16CPE Round Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2362218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2362218
Pliers 2362218
Facom 195A.16CPE Round Nose Plier

Facom 195A.16CPE Round Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362218
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2284070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Side Cutting Heavy Duty With Vinyl Grips - B245B - Gray Tools Canada Inc.
Specs
Type Diagonal
Weight 12 oz (3.34 N)
View Details
Automotive Spark Plug Boot Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Spark Plug Boot Pliers
Length 7 to 11 inch (178 to 279 mm)
Weight 1.6 to 10.4 oz (0.4448 to 2.89 N)
View Details