Facom UK Ltd Pliers 188A.20CPE

Description
Facom 188A.20CPE Flat Nose Plier
Request a Quote
Description
Facom 188A.20CPE Flat Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2362191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2362191
Pliers 2362191
Facom 188A.20CPE Flat Nose Plier

Facom 188A.20CPE Flat Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362191
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details