Facom UK Ltd Pliers 188A.16VE

Description
Facom 188A.16VE Flat Nose Plier
Request a Quote
Description
Facom 188A.16VE Flat Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2362190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2362190
Pliers 2362190
Facom 188A.16VE Flat Nose Plier

Facom 188A.16VE Flat Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362190
Product Name Pliers
Length 6.61 inch (168 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.83 inch (72 mm)
View Details
Plier - J2000-9NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 9.5 inch (241 mm)
Jaw Length 1.59 inch (40.48 mm)
Material Tool Steel
View Details
4 suppliers
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details