Facom UK Ltd Pliers 187A.20G

Description
Facom 187A.20G Combination Plier
Request a Quote
Description
Facom 187A.20G Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2362187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2362187
Pliers 2362187
Facom 187A.20G Combination Plier

Facom 187A.20G Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362187
Product Name Pliers
Length 8.07 inch (205 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Plier - 23603 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 9 inch (229 mm)
Jaw Capacity 0.0938 inch (2.38 mm)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details