Facom UK Ltd Pliers 185A.20CPE

Description
Facom 185A.20CPE Round Nose Plier
Request a Quote
Description
Facom 185A.20CPE Round Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1935606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1935606
Pliers 1935606
Facom 185A.20CPE Round Nose Plier

Facom 185A.20CPE Round Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1935606
Product Name Pliers
Type Round-Nose; Specialty / Other; Round nose pliers
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details