Facom UK Ltd Pliers 180A.VE

Description
Facom 180A.VE Long Nose Plier
Request a Quote
Description
Facom 180A.VE Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2686615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2686615
Pliers 2686615
Facom 180A.VE Long Nose Plier

Facom 180A.VE Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2686615
Product Name Pliers
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
Side Cutting Heavy Duty With Vinyl Grips - B247B - Gray Tools Canada Inc.
Specs
Type Diagonal
Weight 12 oz (3.34 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details