Facom UK Ltd Pliers 180A.CPE

Description
Facom 180A.CPE Water Pump Plier
Request a Quote
Description
Facom 180A.CPE Water Pump Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2625640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2625640
Pliers 2625640
Facom 180A.CPE Water Pump Plier

Facom 180A.CPE Water Pump Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2625640
Product Name Pliers
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 2.75 inch (69.85 mm)
Jaw Capacity 2.75 inch (69.85 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details