Facom UK Ltd Pliers 179A.32

Description
Facom 179A.32 Circlip Plier
Request a Quote
Description
Facom 179A.32 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2349993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2349993
Pliers 2349993
Facom 179A.32 Circlip Plier

Facom 179A.32 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2349993
Product Name Pliers
Length 12.2 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details
Channellock 7
Specs
Type End Cutting
Length 7 inch (178 mm)
View Details