Buckaroos, Inc. Channellock 7" End Cut Nippers T-45A

Description
Lightweight versus other nippers Perfectly mated end cutter, heat treated to holds its edge Polished high carbon drop forged steel
Description
Lightweight versus other nippers Perfectly mated end cutter, heat treated to holds its edge Polished high carbon drop forged steel

Suppliers

Company
Product
Description
Supplier Links
Channellock 7
Indianapolis, IN, USA
Channellock 7" End Cut Nippers
T-45A
Channellock 7" End Cut Nippers T-45A
Lightweight versus other nippers Perfectly mated end cutter, heat treated to holds its edge Polished high carbon drop forged steel
  • Lightweight versus other nippers
  • Perfectly mated end cutter, heat treated to holds its edge
  • Polished high carbon drop forged steel
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pliers
Product Number T-45A
Product Name Channellock 7" End Cut Nippers
Type End Cutting
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Channellock Code Blue 8” Diagonal Cutting Plier - T-53CB-2 - Buckaroos, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details