Facom UK Ltd Pliers 169A.18

Description
Facom 169A.18 Circlip Plier
Request a Quote
Description
Facom 169A.18 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1914029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1914029
Pliers 1914029
Facom 169A.18 Circlip Plier

Facom 169A.18 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1914029
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 161158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 10.24 inch (260 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details