Facom UK Ltd Pliers 167A.9

Description
Facom 167A.9 Circlip Plier
Request a Quote
Description
Facom 167A.9 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1914082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1914082
Pliers 1914082
Facom 167A.9 Circlip Plier

Facom 167A.9 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1914082
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Jaw Length 1.02 inch (26 mm)
Standards RoHS Compliant
View Details
Channellock Code Blue 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details