Facom UK Ltd Wrenches 138A.17

Description
CLE A SANGLE NYLON 2'
Request a Quote
Description
CLE A SANGLE NYLON 2'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2686614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2686614
Wrenches 2686614
CLE A SANGLE NYLON 2'

CLE A SANGLE NYLON 2'

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2686614
Product Name Wrenches
Wrench Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details