Facom UK Ltd Wrenches 134A.18

Description
Facom 134A.18 Wrench
Request a Quote
Description
Facom 134A.18 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358978
Wrenches 2358978
Facom 134A.18 Wrench

Facom 134A.18 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358978
Product Name Wrenches
Wrench Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details