Facom UK Ltd Wrenches 131A.10

Description
Facom 131A.10 Wrench
Request a Quote
Description
Facom 131A.10 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1914014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1914014
Wrenches 1914014
Facom 131A.10 Wrench

Facom 131A.10 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1914014
Product Name Wrenches
Wrench Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Triple Square Impact Socket TSIS - 23-26908-9900 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 7.75 inch (197 mm)
View Details