Facom UK Ltd Wrenches 121A.1P1/2

Description
Facom 121A.1P1/2 Wrench
Request a Quote
Description
Facom 121A.1P1/2 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362137
Wrenches 2362137
Facom 121A.1P1/2 Wrench

Facom 121A.1P1/2 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362137
Product Name Wrenches
Wrench Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details