Facom UK Ltd Wrenches 116.200

Description
CLE A ERGOT A MOR COULISSANT
Request a Quote
Description
CLE A ERGOT A MOR COULISSANT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 216553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
216553
Wrenches 216553
CLE A ERGOT A MOR COULISSANT

CLE A ERGOT A MOR COULISSANT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 216553
Product Name Wrenches
Wrench Length 14.17 inch (360 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details