Facom UK Ltd Wrenches 115A.50

Description
Facom 115A.50 Wrench
Request a Quote
Description
Facom 115A.50 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358928
Wrenches 2358928
Facom 115A.50 Wrench

Facom 115A.50 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358928
Product Name Wrenches
Wrench Length 8.39 inch (213 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details