Facom Tools Wrenches 113AS.6CPB

Description
SHORT ADJUSTABLE WRENCH 6"
Request a Quote
Description
SHORT ADJUSTABLE WRENCH 6"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 8987447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
8987447
Wrenches 8987447
SHORT ADJUSTABLE WRENCH 6"

SHORT ADJUSTABLE WRENCH 6"

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 8987447
Product Name Wrenches
Wrench Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details