Facom Tools Wrenches 113A.8C

Description
ADJUSTABLE SPANNER 205MM
Request a Quote
Description
ADJUSTABLE SPANNER 205MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 3285585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
3285585
Wrenches 3285585
ADJUSTABLE SPANNER 205MM

ADJUSTABLE SPANNER 205MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 3285585
Product Name Wrenches
Wrench Length 8.11 inch (206 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details