Facom Tools Wrenches 113A.6C

Description
CLE A MOLETTE CHROMEE 6'
Request a Quote
Description
CLE A MOLETTE CHROMEE 6'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362125
Wrenches 2362125
CLE A MOLETTE CHROMEE 6'

CLE A MOLETTE CHROMEE 6'

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362125
Product Name Wrenches
Wrench Length 6.1 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Ratcheting Hydrant Wrench - 152F - Lowell Corporation
Specs
Type Specialty/Other; Ratcheting Hydrant Wrench
Drive Size 1.75 to 1.25 inch (44.45 to 31.75 mm)
Wrench Length 17 inch (432 mm)
View Details