Facom Tools Wrenches 113A.4C

Description
CLE A MOLETTE CHROMEE 4'
Request a Quote
Description
CLE A MOLETTE CHROMEE 4'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362124
Wrenches 2362124
CLE A MOLETTE CHROMEE 4'

CLE A MOLETTE CHROMEE 4'

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362124
Product Name Wrenches
Wrench Length 4.49 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details