Facom Tools Wrenches 113A.18C

Description
CLE A MOLETTE CHROMEE 18'
Request a Quote
Description
CLE A MOLETTE CHROMEE 18'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362123
Wrenches 2362123
CLE A MOLETTE CHROMEE 18'

CLE A MOLETTE CHROMEE 18'

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362123
Product Name Wrenches
Wrench Length 17.95 inch (456 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details