Facom Tools Wrenches 113A.15C

Description
CLE A MOLETTE CHROMEE 15'
Request a Quote
Description
CLE A MOLETTE CHROMEE 15'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362122
Wrenches 2362122
CLE A MOLETTE CHROMEE 15'

CLE A MOLETTE CHROMEE 15'

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362122
Product Name Wrenches
Wrench Length 14.96 inch (380 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details