Facom Tools Wrenches 113A.12C

Description
ADJUSTABLE SPANNER 305MM
Request a Quote
Description
ADJUSTABLE SPANNER 305MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 3285608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
3285608
Wrenches 3285608
ADJUSTABLE SPANNER 305MM

ADJUSTABLE SPANNER 305MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 3285608
Product Name Wrenches
Wrench Length 12.05 inch (306 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details