Facom Tools Wrenches 113A.10C

Description
ADJUSTABLE SPANNER 255MM
Request a Quote
Description
ADJUSTABLE SPANNER 255MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 3285591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
3285591
Wrenches 3285591
ADJUSTABLE SPANNER 255MM

ADJUSTABLE SPANNER 255MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 3285591
Product Name Wrenches
Wrench Length 10.04 inch (255 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details