Facom UK Ltd Wrenches 105.280

Description
ADJUSTABLE WRENCH
Request a Quote
Description
ADJUSTABLE WRENCH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 8764945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
8764945
Wrenches 8764945
ADJUSTABLE WRENCH

ADJUSTABLE WRENCH

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 8764945
Product Name Wrenches
Wrench Length 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details