Facom UK Ltd Wrenches 105.230

Description
CLE A CREMAILLERE
Request a Quote
Description
CLE A CREMAILLERE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1884044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1884044
Wrenches 1884044
CLE A CREMAILLERE

CLE A CREMAILLERE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1884044
Product Name Wrenches
Wrench Length 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details