Facom UK Ltd Wrenches 101.8GR

Description
ADJUSTABLE WRENCH 8 REVERSIBLE JAW.
Request a Quote
Description
ADJUSTABLE WRENCH 8 REVERSIBLE JAW.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1849011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1849011
Wrenches 1849011
ADJUSTABLE WRENCH 8 REVERSIBLE JAW.

ADJUSTABLE WRENCH 8 REVERSIBLE JAW.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1849011
Product Name Wrenches
Wrench Length 7.91 inch (201 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details