Facom UK Ltd Wrenches 101.8GPB

Description
Facom 101.8GPB Wrench
Request a Quote
Description
Facom 101.8GPB Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 7845910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
7845910
Wrenches 7845910
Facom 101.8GPB Wrench

Facom 101.8GPB Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 7845910
Product Name Wrenches
Wrench Length 8.23 inch (209 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details