Facom UK Ltd Wrenches 101.6

Description
CLE A MOLETTE 6 AJUST RAPIDE METAL
Request a Quote
Description
CLE A MOLETTE 6 AJUST RAPIDE METAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362089
Wrenches 2362089
CLE A MOLETTE 6 AJUST RAPIDE METAL

CLE A MOLETTE 6 AJUST RAPIDE METAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362089
Product Name Wrenches
Wrench Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details