Facom UK Ltd Wrenches 101.15

Description
CLE A MOLETTE 15' AJUST RAPIDE METAL
Request a Quote
Description
CLE A MOLETTE 15' AJUST RAPIDE METAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362080
Wrenches 2362080
CLE A MOLETTE 15' AJUST RAPIDE METAL

CLE A MOLETTE 15' AJUST RAPIDE METAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362080
Product Name Wrenches
Wrench Length 14.76 inch (375 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details